Capital Lighting, Inc. 2171VZ-ES Exterior -Post/Pier Head 345147

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Victorian Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665217148 Category: Outdoor Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Victorian Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665217148 Category: Outdoor Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
2171VZ-ES Exterior -Post/Pier Head - 345147 - Capital Lighting, Inc.
Columbus, OH, USA
2171VZ-ES Exterior -Post/Pier Head
345147
2171VZ-ES Exterior -Post/Pier Head 345147
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Victorian Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 640665217148 Category: Outdoor Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Victorian Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 640665217148
Category: Outdoor
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345147
Product Name 2171VZ-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details