Capital Lighting, Inc. 2205SZ-ESDS Exterior -Wall Mount 345145

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Extension: 15 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665220551 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Extension: 15 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665220551 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.00

Suppliers

Company
Product
Description
Supplier Links
2205SZ-ESDS Exterior -Wall Mount - 345145 - Capital Lighting, Inc.
Columbus, OH, USA
2205SZ-ESDS Exterior -Wall Mount
345145
2205SZ-ESDS Exterior -Wall Mount 345145
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.75 Extension: 15 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Bronze Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665220551 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.75
Extension: 15
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna Bronze
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665220551
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 17.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345145
Product Name 2205SZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details