Capital Lighting, Inc. 2200SZ-ESDS Exterior -Wall Mount 345143

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Extension: 10.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Sienna Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665220056 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Extension: 10.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Sienna Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665220056 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
2200SZ-ESDS Exterior -Wall Mount - 345143 - Capital Lighting, Inc.
Columbus, OH, USA
2200SZ-ESDS Exterior -Wall Mount
345143
2200SZ-ESDS Exterior -Wall Mount 345143
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 18.00 Extension: 10.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Sienna Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665220056 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 18.00
Extension: 10.25
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Sienna Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665220056
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345143
Product Name 2200SZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details