Capital Lighting, Inc. 2202SZ-ESDS Exterior -Hanging 345140

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665220254 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665220254 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2202SZ-ESDS Exterior -Hanging - 345140 - Capital Lighting, Inc.
Columbus, OH, USA
2202SZ-ESDS Exterior -Hanging
345140
2202SZ-ESDS Exterior -Hanging 345140
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665220254 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665220254
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345140
Product Name 2202SZ-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details