Capital Lighting, Inc. 2330CB-DS Exterior -Wall Mount 345138

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 9.75 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665233032 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 9.75 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665233032 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2330CB-DS Exterior -Wall Mount - 345138 - Capital Lighting, Inc.
Columbus, OH, USA
2330CB-DS Exterior -Wall Mount
345138
2330CB-DS Exterior -Wall Mount 345138
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 9.75 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665233032 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Extension: 9.75
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Copper Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665233032
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345138
Product Name 2330CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details