Capital Lighting, Inc. 2315CB-ESDS Exterior -Wall Mount 345135

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 30.00 Extension: 17.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Copper Bronze Weight: 36 Product Name: One Light Outdoor Fixture UPC: 640665231540 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 30.00 Extension: 17.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Copper Bronze Weight: 36 Product Name: One Light Outdoor Fixture UPC: 640665231540 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
2315CB-ESDS Exterior -Wall Mount - 345135 - Capital Lighting, Inc.
Columbus, OH, USA
2315CB-ESDS Exterior -Wall Mount
345135
2315CB-ESDS Exterior -Wall Mount 345135
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 30.00 Extension: 17.25 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Copper Bronze Weight: 36 Product Name: One Light Outdoor Fixture UPC: 640665231540 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 30.00
Extension: 17.25
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Copper Bronze
Weight: 36
Product Name: One Light Outdoor Fixture
UPC: 640665231540
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345135
Product Name 2315CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details