Capital Lighting, Inc. 2298SN Exterior -Wall Mount 345133

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 29.30 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Weight: 16.75 Product Name: Four Light Outdoor Fixture UPC: 640665229806 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 29.30 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Weight: 16.75 Product Name: Four Light Outdoor Fixture UPC: 640665229806 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
2298SN Exterior -Wall Mount - 345133 - Capital Lighting, Inc.
Columbus, OH, USA
2298SN Exterior -Wall Mount
345133
2298SN Exterior -Wall Mount 345133
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 29.30 Extension: 12 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sienna Weight: 16.75 Product Name: Four Light Outdoor Fixture UPC: 640665229806 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 29.30
Extension: 12
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sienna
Weight: 16.75
Product Name: Four Light Outdoor Fixture
UPC: 640665229806
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345133
Product Name 2298SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details