Capital Lighting, Inc. 2315CB-DS Exterior -Wall Mount 345132

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 30.00 Extension: 17.25 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 36 Product Name: One Light Outdoor Fixture UPC: 640665231533 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 30.00 Extension: 17.25 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 36 Product Name: One Light Outdoor Fixture UPC: 640665231533 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
2315CB-DS Exterior -Wall Mount - 345132 - Capital Lighting, Inc.
Columbus, OH, USA
2315CB-DS Exterior -Wall Mount
345132
2315CB-DS Exterior -Wall Mount 345132
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 30.00 Extension: 17.25 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 36 Product Name: One Light Outdoor Fixture UPC: 640665231533 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 30.00
Extension: 17.25
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Copper Bronze
Weight: 36
Product Name: One Light Outdoor Fixture
UPC: 640665231533
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345132
Product Name 2315CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details