Capital Lighting, Inc. 2995SN-ESDS Exterior -Wall Mount 345125

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665299540 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665299540 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
2995SN-ESDS Exterior -Wall Mount - 345125 - Capital Lighting, Inc.
Columbus, OH, USA
2995SN-ESDS Exterior -Wall Mount
345125
2995SN-ESDS Exterior -Wall Mount 345125
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.50 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Sienna Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665299540 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.50
Extension: 12.5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Sienna
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665299540
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345125
Product Name 2995SN-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details