Capital Lighting, Inc. 2446MB-ESDS Exterior -Wall Mount 345124

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Extension: 16 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Museum Black Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665244694 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Extension: 16 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Museum Black Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665244694 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
2446MB-ESDS Exterior -Wall Mount - 345124 - Capital Lighting, Inc.
Columbus, OH, USA
2446MB-ESDS Exterior -Wall Mount
345124
2446MB-ESDS Exterior -Wall Mount 345124
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Extension: 16 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Museum Black Weight: 24 Product Name: One Light Outdoor Fixture UPC: 640665244694 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Extension: 16
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Museum Black
Weight: 24
Product Name: One Light Outdoor Fixture
UPC: 640665244694
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345124
Product Name 2446MB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details