Capital Lighting, Inc. 2990SN-DS Exterior -Wall Mount 345121

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 9.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665299052 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 9.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665299052 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
2990SN-DS Exterior -Wall Mount - 345121 - Capital Lighting, Inc.
Columbus, OH, USA
2990SN-DS Exterior -Wall Mount
345121
2990SN-DS Exterior -Wall Mount 345121
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 9.5 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665299052 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.00
Extension: 9.5
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Sienna
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665299052
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345121
Product Name 2990SN-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details