Capital Lighting, Inc. 2990SN-ESDS Exterior -Wall Mount 345120

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665299069 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665299069 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
2990SN-ESDS Exterior -Wall Mount - 345120 - Capital Lighting, Inc.
Columbus, OH, USA
2990SN-ESDS Exterior -Wall Mount
345120
2990SN-ESDS Exterior -Wall Mount 345120
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.00 Extension: 9.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Sienna Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665299069 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.00
Extension: 9.5
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Sienna
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665299069
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345120
Product Name 2990SN-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details