Capital Lighting, Inc. 2335CB-DS Exterior -Wall Mount 345116

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665233537 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665233537 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
2335CB-DS Exterior -Wall Mount - 345116 - Capital Lighting, Inc.
Columbus, OH, USA
2335CB-DS Exterior -Wall Mount
345116
2335CB-DS Exterior -Wall Mount 345116
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: R20 Qty: 1 Wattage: 50 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665233537 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Extension: 13.25
Bulb
Type: R20
Qty: 1
Wattage: 50
Finish: Copper Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665233537
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345116
Product Name 2335CB-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details