Capital Lighting, Inc. 2332CB-ESDS Exterior -Hanging 345114

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665233247 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665233247 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2332CB-ESDS Exterior -Hanging - 345114 - Capital Lighting, Inc.
Columbus, OH, USA
2332CB-ESDS Exterior -Hanging
345114
2332CB-ESDS Exterior -Hanging 345114
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665233247 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.25
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Copper Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665233247
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345114
Product Name 2332CB-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details