Capital Lighting, Inc. 2442MB-ESDS Exterior -Hanging 345104

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665244281 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665244281 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2442MB-ESDS Exterior -Hanging - 345104 - Capital Lighting, Inc.
Columbus, OH, USA
2442MB-ESDS Exterior -Hanging
345104
2442MB-ESDS Exterior -Hanging 345104
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Museum Black Weight: 15 Product Name: One Light Outdoor Fixture UPC: 640665244281 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Museum Black
Weight: 15
Product Name: One Light Outdoor Fixture
UPC: 640665244281
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345104
Product Name 2442MB-ESDS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details