Capital Lighting, Inc. 2444CB-ESDS Exterior -Wall Mount 345103

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244441 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244441 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2444CB-ESDS Exterior -Wall Mount - 345103 - Capital Lighting, Inc.
Columbus, OH, USA
2444CB-ESDS Exterior -Wall Mount
345103
2444CB-ESDS Exterior -Wall Mount 345103
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 12.5 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Copper Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665244441 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 12.5
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Copper Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665244441
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345103
Product Name 2444CB-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details