Capital Lighting, Inc. 3217BR Mini Pendants-Chain 345099

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Weight: 9.68 Product Name: One Light Foyer Fixture UPC: 640665321715 Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Weight: 9.68 Product Name: One Light Foyer Fixture UPC: 640665321715 Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3217BR Mini Pendants-Chain - 345099 - Capital Lighting, Inc.
Columbus, OH, USA
3217BR Mini Pendants-Chain
345099
3217BR Mini Pendants-Chain 345099
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Weight: 9.68 Product Name: One Light Foyer Fixture UPC: 640665321715 Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Bronze
Weight: 9.68
Product Name: One Light Foyer Fixture
UPC: 640665321715
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345099
Product Name 3217BR Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details