Capital Lighting, Inc. 779-301 Large Chandeliers-Candle 345084

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 58.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Castlewood Walnut Product Name: 15 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 58.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Castlewood Walnut Product Name: 15 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
779-301 Large Chandeliers-Candle - 345084 - Capital Lighting, Inc.
Columbus, OH, USA
779-301 Large Chandeliers-Candle
345084
779-301 Large Chandeliers-Candle 345084
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 58.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Castlewood Walnut Product Name: 15 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 58.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Castlewood Walnut
Product Name: 15 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345084
Product Name 779-301 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details