Capital Lighting, Inc. 4044BC Mid. Chandeliers-Glass Down 345078

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Caramel Weight: 18 Product Name: Four Light Chandelier UPC: 640665404401 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Caramel Weight: 18 Product Name: Four Light Chandelier UPC: 640665404401 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4044BC Mid. Chandeliers-Glass Down - 345078 - Capital Lighting, Inc.
Columbus, OH, USA
4044BC Mid. Chandeliers-Glass Down
345078
4044BC Mid. Chandeliers-Glass Down 345078
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Caramel Weight: 18 Product Name: Four Light Chandelier UPC: 640665404401 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Caramel
Weight: 18
Product Name: Four Light Chandelier
UPC: 640665404401
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345078
Product Name 4044BC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details