Capital Lighting, Inc. 4028AN Mid. Chandeliers-Glass Up 345075

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.80 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 35.44 Product Name: Nine Light Chandelier UPC: 640665402803 Category: Chandelier Glass: Etched Opal Shipped Via: Ltl Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.80 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 35.44 Product Name: Nine Light Chandelier UPC: 640665402803 Category: Chandelier Glass: Etched Opal Shipped Via: Ltl Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4028AN Mid. Chandeliers-Glass Up - 345075 - Capital Lighting, Inc.
Columbus, OH, USA
4028AN Mid. Chandeliers-Glass Up
345075
4028AN Mid. Chandeliers-Glass Up 345075
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.80 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Nickel Weight: 35.44 Product Name: Nine Light Chandelier UPC: 640665402803 Category: Chandelier Glass: Etched Opal Shipped Via: Ltl Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.80
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Nickel
Weight: 35.44
Product Name: Nine Light Chandelier
UPC: 640665402803
Category: Chandelier
Glass: Etched Opal
Shipped Via: Ltl
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345075
Product Name 4028AN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details