Capital Lighting, Inc. 4023AN Mid. Chandeliers-Glass Up 345073

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.30 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 11.84 Product Name: Three Light Chandelier UPC: 640665402308 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.30 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 11.84 Product Name: Three Light Chandelier UPC: 640665402308 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4023AN Mid. Chandeliers-Glass Up - 345073 - Capital Lighting, Inc.
Columbus, OH, USA
4023AN Mid. Chandeliers-Glass Up
345073
4023AN Mid. Chandeliers-Glass Up 345073
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.30 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 11.84 Product Name: Three Light Chandelier UPC: 640665402308 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.30
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 11.84
Product Name: Three Light Chandelier
UPC: 640665402308
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345073
Product Name 4023AN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details