Capital Lighting, Inc. 4027AN Mini Pendants-Rod 345072

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 3.81 Product Name: One Light Mini-Pendant UPC: 640665402704 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Wire: 120`` Top to outlet: 41.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 3.81 Product Name: One Light Mini-Pendant UPC: 640665402704 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Wire: 120`` Top to outlet: 41.75

Suppliers

Company
Product
Description
Supplier Links
4027AN Mini Pendants-Rod - 345072 - Capital Lighting, Inc.
Columbus, OH, USA
4027AN Mini Pendants-Rod
345072
4027AN Mini Pendants-Rod 345072
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 3.81 Product Name: One Light Mini-Pendant UPC: 640665402704 Category: Mini-Pendant Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.75`` dia Wire: 120`` Top to outlet: 41.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 3.81
Product Name: One Light Mini-Pendant
UPC: 640665402704
Category: Mini-Pendant
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.75`` dia
Wire: 120``
Top to outlet: 41.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345072
Product Name 4027AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details