Capital Lighting, Inc. 4136BN Mid. Chandeliers-Glass Up 345069

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 27.72 Product Name: Six Light Chandelier UPC: 640665413601 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 27.72 Product Name: Six Light Chandelier UPC: 640665413601 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4136BN Mid. Chandeliers-Glass Up - 345069 - Capital Lighting, Inc.
Columbus, OH, USA
4136BN Mid. Chandeliers-Glass Up
345069
4136BN Mid. Chandeliers-Glass Up 345069
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 27.72 Product Name: Six Light Chandelier UPC: 640665413601 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 27.72
Product Name: Six Light Chandelier
UPC: 640665413601
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345069
Product Name 4136BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details