Capital Lighting, Inc. 4138BN Mid. Chandeliers-Glass Up 345067

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 40.7 Product Name: Nine Light Chandelier UPC: 640665413809 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 40.7 Product Name: Nine Light Chandelier UPC: 640665413809 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4138BN Mid. Chandeliers-Glass Up - 345067 - Capital Lighting, Inc.
Columbus, OH, USA
4138BN Mid. Chandeliers-Glass Up
345067
4138BN Mid. Chandeliers-Glass Up 345067
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 40.7 Product Name: Nine Light Chandelier UPC: 640665413809 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 40.7
Product Name: Nine Light Chandelier
UPC: 640665413809
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345067
Product Name 4138BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details