Capital Lighting, Inc. 4218BC Mid. Chandeliers-Glass Up 345065

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 15.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Caramel Weight: 14.75 Product Name: Eight Light Chandelier UPC: 640665421828 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 15.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Caramel Weight: 14.75 Product Name: Eight Light Chandelier UPC: 640665421828 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4218BC Mid. Chandeliers-Glass Up - 345065 - Capital Lighting, Inc.
Columbus, OH, USA
4218BC Mid. Chandeliers-Glass Up
345065
4218BC Mid. Chandeliers-Glass Up 345065
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 15.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Caramel Weight: 14.75 Product Name: Eight Light Chandelier UPC: 640665421828 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Caramel
Weight: 14.75
Product Name: Eight Light Chandelier
UPC: 640665421828
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345065
Product Name 4218BC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details