Capital Lighting, Inc. 4210BC Sconces-Single Glass 345064

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Caramel Weight: 2 Product Name: One Light Sconce UPC: 640665421002 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Wire: 120`` Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Caramel Weight: 2 Product Name: One Light Sconce UPC: 640665421002 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Wire: 120`` Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
4210BC Sconces-Single Glass - 345064 - Capital Lighting, Inc.
Columbus, OH, USA
4210BC Sconces-Single Glass
345064
4210BC Sconces-Single Glass 345064
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Caramel Weight: 2 Product Name: One Light Sconce UPC: 640665421002 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Wire: 120`` Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.25
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Caramel
Weight: 2
Product Name: One Light Sconce
UPC: 640665421002
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Wire: 120``
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345064
Product Name 4210BC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details