Capital Lighting, Inc. 4213BC Mini Chandeliers-Glass Shade 345063

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Caramel Weight: 6.72 Product Name: Three Light Chandelier UPC: 640665421323 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Caramel Weight: 6.72 Product Name: Three Light Chandelier UPC: 640665421323 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4213BC Mini Chandeliers-Glass Shade - 345063 - Capital Lighting, Inc.
Columbus, OH, USA
4213BC Mini Chandeliers-Glass Shade
345063
4213BC Mini Chandeliers-Glass Shade 345063
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Caramel Weight: 6.72 Product Name: Three Light Chandelier UPC: 640665421323 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Caramel
Weight: 6.72
Product Name: Three Light Chandelier
UPC: 640665421323
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345063
Product Name 4213BC Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details