Capital Lighting, Inc. 4216PN Mid. Chandeliers-Glass Up 345062

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 12.35 Product Name: Six Light Chandelier UPC: 640665421637 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 12.35 Product Name: Six Light Chandelier UPC: 640665421637 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4216PN Mid. Chandeliers-Glass Up - 345062 - Capital Lighting, Inc.
Columbus, OH, USA
4216PN Mid. Chandeliers-Glass Up
345062
4216PN Mid. Chandeliers-Glass Up 345062
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 12.35 Product Name: Six Light Chandelier UPC: 640665421637 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 12.35
Product Name: Six Light Chandelier
UPC: 640665421637
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345062
Product Name 4216PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details