Capital Lighting, Inc. 1518HE-LED Landscape Ltg.-Path & Spread 345059

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Hematite Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665151855 Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Hematite Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665151855 Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1518HE-LED Landscape Ltg.-Path & Spread - 345059 - Capital Lighting, Inc.
Columbus, OH, USA
1518HE-LED Landscape Ltg.-Path & Spread
345059
1518HE-LED Landscape Ltg.-Path & Spread 345059
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: LED Qty: 1 Wattage: 2.4 Finish: Hematite Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665151855 Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 22.00
Bulb
Type: LED
Qty: 1
Wattage: 2.4
Finish: Hematite
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 640665151855
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345059
Product Name 1518HE-LED Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details