Capital Lighting, Inc. 1561TT-LED Landscape Ltg.-Path & Spread 345054

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Titanium Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665156157 Category: Landscape Shipped Via: Parcel Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Titanium Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665156157 Category: Landscape Shipped Via: Parcel Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1561TT-LED Landscape Ltg.-Path & Spread - 345054 - Capital Lighting, Inc.
Columbus, OH, USA
1561TT-LED Landscape Ltg.-Path & Spread
345054
1561TT-LED Landscape Ltg.-Path & Spread 345054
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: LED Qty: 1 Wattage: 1.5 Finish: Titanium Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665156157 Category: Landscape Shipped Via: Parcel Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.00
Bulb
Type: LED
Qty: 1
Wattage: 1.5
Finish: Titanium
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 640665156157
Category: Landscape
Shipped Via: Parcel
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345054
Product Name 1561TT-LED Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details