Capital Lighting, Inc. 4044BN Mid. Chandeliers-Glass Down 345049

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Chandelier UPC: 640665404425 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Chandelier UPC: 640665404425 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4044BN Mid. Chandeliers-Glass Down - 345049 - Capital Lighting, Inc.
Columbus, OH, USA
4044BN Mid. Chandeliers-Glass Down
345049
4044BN Mid. Chandeliers-Glass Down 345049
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 17.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 18 Product Name: Four Light Chandelier UPC: 640665404425 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 17.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 18
Product Name: Four Light Chandelier
UPC: 640665404425
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345049
Product Name 4044BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details