Capital Lighting, Inc. 4047BC Mini Pendants-Rod 345047

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Caramel Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665404739 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Caramel Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665404739 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4047BC Mini Pendants-Rod - 345047 - Capital Lighting, Inc.
Columbus, OH, USA
4047BC Mini Pendants-Rod
345047
4047BC Mini Pendants-Rod 345047
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Caramel Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665404739 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Caramel
Weight: 6
Product Name: One Light Mini-Pendant
UPC: 640665404739
Category: Mini-Pendant
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345047
Product Name 4047BC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details