Capital Lighting, Inc. 4064VZ Island/Pool Table-4 Light + 345043

Description
PRODUCT DETAILS / SPECS Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 17.3 Product Name: Four Light Chandelier UPC: 640665406405 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 5`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 17.3 Product Name: Four Light Chandelier UPC: 640665406405 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 5`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4064VZ Island/Pool Table-4 Light + - 345043 - Capital Lighting, Inc.
Columbus, OH, USA
4064VZ Island/Pool Table-4 Light +
345043
4064VZ Island/Pool Table-4 Light + 345043
PRODUCT DETAILS / SPECS Height: 28.00 Length 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Victorian Bronze Weight: 17.3 Product Name: Four Light Chandelier UPC: 640665406405 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 5`` Wire: 72``

PRODUCT DETAILS / SPECS
Height: 28.00
Length 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Victorian Bronze
Weight: 17.3
Product Name: Four Light Chandelier
UPC: 640665406405
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.75`` dia
Chain: 5``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345043
Product Name 4064VZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details