Capital Lighting, Inc. 4130BN Sconces-Single Glass 345042

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.94 Product Name: One Light Sconce UPC: 640665413007 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.94 Product Name: One Light Sconce UPC: 640665413007 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
4130BN Sconces-Single Glass - 345042 - Capital Lighting, Inc.
Columbus, OH, USA
4130BN Sconces-Single Glass
345042
4130BN Sconces-Single Glass 345042
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.94 Product Name: One Light Sconce UPC: 640665413007 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5.94
Product Name: One Light Sconce
UPC: 640665413007
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345042
Product Name 4130BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details