Capital Lighting, Inc. 4068VZ Mid. Chandeliers-Glass Up 345040

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 29.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Victorian Bronze Weight: 27.2 Product Name: Seven Light Chandelier UPC: 640665406801 Category: Chandelier Glass: Etched Opal Shipped Via: Ltl Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 29.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Victorian Bronze Weight: 27.2 Product Name: Seven Light Chandelier UPC: 640665406801 Category: Chandelier Glass: Etched Opal Shipped Via: Ltl Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4068VZ Mid. Chandeliers-Glass Up - 345040 - Capital Lighting, Inc.
Columbus, OH, USA
4068VZ Mid. Chandeliers-Glass Up
345040
4068VZ Mid. Chandeliers-Glass Up 345040
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 29.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Victorian Bronze Weight: 27.2 Product Name: Seven Light Chandelier UPC: 640665406801 Category: Chandelier Glass: Etched Opal Shipped Via: Ltl Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 38.25
Height: 29.75
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Victorian Bronze
Weight: 27.2
Product Name: Seven Light Chandelier
UPC: 640665406801
Category: Chandelier
Glass: Etched Opal
Shipped Via: Ltl
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345040
Product Name 4068VZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details