Capital Lighting, Inc. 4631BN Flush Mounts-Bowl Style 345035

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10.05 Product Name: Three Light Bath Fixture UPC: 640665463125 Category: Bath Glass: Etched Opal Shipped Via: Parcel Canopy: 17`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10.05 Product Name: Three Light Bath Fixture UPC: 640665463125 Category: Bath Glass: Etched Opal Shipped Via: Parcel Canopy: 17`` dia

Suppliers

Company
Product
Description
Supplier Links
4631BN Flush Mounts-Bowl Style - 345035 - Capital Lighting, Inc.
Columbus, OH, USA
4631BN Flush Mounts-Bowl Style
345035
4631BN Flush Mounts-Bowl Style 345035
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10.05 Product Name: Three Light Bath Fixture UPC: 640665463125 Category: Bath Glass: Etched Opal Shipped Via: Parcel Canopy: 17`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 10.05
Product Name: Three Light Bath Fixture
UPC: 640665463125
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 17`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345035
Product Name 4631BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details