Capital Lighting, Inc. 4611BN Semi-Flush Mts.-Candle 345034

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Foyer Fixture UPC: 640665461107 Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Foyer Fixture UPC: 640665461107 Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4611BN Semi-Flush Mts.-Candle - 345034 - Capital Lighting, Inc.
Columbus, OH, USA
4611BN Semi-Flush Mts.-Candle
345034
4611BN Semi-Flush Mts.-Candle 345034
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Foyer Fixture UPC: 640665461107 Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Foyer Fixture
UPC: 640665461107
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345034
Product Name 4611BN Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details