Capital Lighting, Inc. 4630BN Sconces-Single Glass 345032

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.30 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.84 Product Name: One Light Bath Fixture UPC: 640665463057 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.30 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.84 Product Name: One Light Bath Fixture UPC: 640665463057 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
4630BN Sconces-Single Glass - 345032 - Capital Lighting, Inc.
Columbus, OH, USA
4630BN Sconces-Single Glass
345032
4630BN Sconces-Single Glass 345032
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.30 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.84 Product Name: One Light Bath Fixture UPC: 640665463057 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.30
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.84
Product Name: One Light Bath Fixture
UPC: 640665463057
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345032
Product Name 4630BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details