Capital Lighting, Inc. 5884CM Bathroom Fixtures-Four Lights 345029

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 11.22 Product Name: Four Light Bath Fixture UPC: 640665588408 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 11.22 Product Name: Four Light Bath Fixture UPC: 640665588408 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5884CM Bathroom Fixtures-Four Lights - 345029 - Capital Lighting, Inc.
Columbus, OH, USA
5884CM Bathroom Fixtures-Four Lights
345029
5884CM Bathroom Fixtures-Four Lights 345029
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 4.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 11.22 Product Name: Four Light Bath Fixture UPC: 640665588408 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 4.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 11.22
Product Name: Four Light Bath Fixture
UPC: 640665588408
Category: Bath
Glass: Etched Rain
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345029
Product Name 5884CM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details