Capital Lighting, Inc. 1518HE Landscape Ltg.-Path & Spread 345028

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 20 Finish: Hematite Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665151848 Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 20 Finish: Hematite Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665151848 Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1518HE Landscape Ltg.-Path & Spread - 345028 - Capital Lighting, Inc.
Columbus, OH, USA
1518HE Landscape Ltg.-Path & Spread
345028
1518HE Landscape Ltg.-Path & Spread 345028
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 22.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 20 Finish: Hematite Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665151848 Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 22.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 20
Finish: Hematite
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 640665151848
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345028
Product Name 1518HE Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details