Capital Lighting, Inc. 5912BN Bathroom Fixtures-Two Lights 345026

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Bath Fixture UPC: 640665591224 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Bath Fixture UPC: 640665591224 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5912BN Bathroom Fixtures-Two Lights - 345026 - Capital Lighting, Inc.
Columbus, OH, USA
5912BN Bathroom Fixtures-Two Lights
345026
5912BN Bathroom Fixtures-Two Lights 345026
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 7.7 Product Name: Two Light Bath Fixture UPC: 640665591224 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 7.7
Product Name: Two Light Bath Fixture
UPC: 640665591224
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345026
Product Name 5912BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details