Capital Lighting, Inc. 4856BN Mid. Chandeliers-Drum Shades 345016

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 14.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 28.44 Product Name: Six Light Chandelier UPC: 640665485608 Category: Chandelier Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 14.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 28.44 Product Name: Six Light Chandelier UPC: 640665485608 Category: Chandelier Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4856BN Mid. Chandeliers-Drum Shades - 345016 - Capital Lighting, Inc.
Columbus, OH, USA
4856BN Mid. Chandeliers-Drum Shades
345016
4856BN Mid. Chandeliers-Drum Shades 345016
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 14.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 28.44 Product Name: Six Light Chandelier UPC: 640665485608 Category: Chandelier Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 14.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 28.44
Product Name: Six Light Chandelier
UPC: 640665485608
Category: Chandelier
Glass: Etched Opal Metal Trimmed Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345016
Product Name 4856BN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details