Capital Lighting, Inc. 5363BN Bathroom Fixtures-Three Lights 345015

Description
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 21.05 Product Name: Three Light Bath Fixture UPC: 640665536300 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 21.05 Product Name: Three Light Bath Fixture UPC: 640665536300 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5363BN Bathroom Fixtures-Three Lights - 345015 - Capital Lighting, Inc.
Columbus, OH, USA
5363BN Bathroom Fixtures-Three Lights
345015
5363BN Bathroom Fixtures-Three Lights 345015
PRODUCT DETAILS / SPECS Height: 7.25 Length 7.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 21.05 Product Name: Three Light Bath Fixture UPC: 640665536300 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Height: 7.25
Length 7.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 21.05
Product Name: Three Light Bath Fixture
UPC: 640665536300
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345015
Product Name 5363BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details