Capital Lighting, Inc. 4855BN Mid. Chandeliers-Drum Shades 345014

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 12.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 22.99 Product Name: Five Light Chandelier UPC: 640665485509 Category: Chandelier Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 12.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 22.99 Product Name: Five Light Chandelier UPC: 640665485509 Category: Chandelier Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4855BN Mid. Chandeliers-Drum Shades - 345014 - Capital Lighting, Inc.
Columbus, OH, USA
4855BN Mid. Chandeliers-Drum Shades
345014
4855BN Mid. Chandeliers-Drum Shades 345014
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 12.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 22.99 Product Name: Five Light Chandelier UPC: 640665485509 Category: Chandelier Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 12.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 22.99
Product Name: Five Light Chandelier
UPC: 640665485509
Category: Chandelier
Glass: Etched Opal Metal Trimmed Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345014
Product Name 4855BN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details