Capital Lighting, Inc. 5882CM Bathroom Fixtures-Two Lights 345008

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 8.36 Product Name: Two Light Bath Fixture UPC: 640665588200 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 8.36 Product Name: Two Light Bath Fixture UPC: 640665588200 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5882CM Bathroom Fixtures-Two Lights - 345008 - Capital Lighting, Inc.
Columbus, OH, USA
5882CM Bathroom Fixtures-Two Lights
345008
5882CM Bathroom Fixtures-Two Lights 345008
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 8.36 Product Name: Two Light Bath Fixture UPC: 640665588200 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.50
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 8.36
Product Name: Two Light Bath Fixture
UPC: 640665588200
Category: Bath
Glass: Etched Rain
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345008
Product Name 5882CM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details