Capital Lighting, Inc. 5743BR Bathroom Fixtures-Three Lights 345005

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Weight: 9.68 Product Name: Three Light Bath Fixture UPC: 640665574333 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Weight: 9.68 Product Name: Three Light Bath Fixture UPC: 640665574333 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
5743BR Bathroom Fixtures-Three Lights - 345005 - Capital Lighting, Inc.
Columbus, OH, USA
5743BR Bathroom Fixtures-Three Lights
345005
5743BR Bathroom Fixtures-Three Lights 345005
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Bronze Weight: 9.68 Product Name: Three Light Bath Fixture UPC: 640665574333 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Bronze
Weight: 9.68
Product Name: Three Light Bath Fixture
UPC: 640665574333
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345005
Product Name 5743BR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details