Capital Lighting, Inc. 5742BR Bathroom Fixtures-Two Lights 345000

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Weight: 6.6 Product Name: Two Light Bath Fixture UPC: 640665574234 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Weight: 6.6 Product Name: Two Light Bath Fixture UPC: 640665574234 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
5742BR Bathroom Fixtures-Two Lights - 345000 - Capital Lighting, Inc.
Columbus, OH, USA
5742BR Bathroom Fixtures-Two Lights
345000
5742BR Bathroom Fixtures-Two Lights 345000
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 9.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Bronze Weight: 6.6 Product Name: Two Light Bath Fixture UPC: 640665574234 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 9.50
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Bronze
Weight: 6.6
Product Name: Two Light Bath Fixture
UPC: 640665574234
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345000
Product Name 5742BR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details