Capital Lighting, Inc. 380112NI Fans-Light Kits 344953

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Fan Light Kit UPC: 783927368490 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Fan Light Kit UPC: 783927368490 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
380112NI Fans-Light Kits - 344953 - Capital Lighting, Inc.
Columbus, OH, USA
380112NI Fans-Light Kits
344953
380112NI Fans-Light Kits 344953
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Fan Light Kit UPC: 783927368490 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: One Light Fan Light Kit
UPC: 783927368490
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344953
Product Name 380112NI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details