PRODUCT DETAILS / SPECS
Width/Dia: 21.65
Height: 12.80
Length 12.80
Bulb
Finish: Oak
Weight: 16
Product Name: Fan Blades
UPC: 783927327411
Category: Fan Blades
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 344937 |
| Product Name | 370021 Fans-Blades |