PRODUCT DETAILS / SPECS
Width/Dia: 21.46
Height: 13.78
Length 13.78
Bulb
Finish: Oak
Weight: 16
Product Name: Fan Blades
UPC: 783927327404
Category: Fan Blades
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 344934 |
| Product Name | 370022 Fans-Blades |